ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 27K6250 |
| Product Name | Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures |
| Length | 1.9 inch (48.26 mm) |
| Width | 4.96 inch (126 mm) |
| Depth | 8.54 inch (217 mm) |
| Material | Polycarbonate; Polycarbonate |