Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures 413-12-BK

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:108mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:108mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures - 27K6247 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures
27K6247
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures 27K6247
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:108mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:48.26mm; External Width - Metric:108mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6247
Product Name Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures
Length 1.9 inch (48.26 mm)
Width 4.25 inch (108 mm)
Depth 7.4 inch (188 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers