ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 27K6242 |
| Product Name | Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures |
| Length | 1.9 inch (48.26 mm) |
| Width | 4.25 inch (108 mm) |
| Depth | 7.4 inch (188 mm) |
| Material | Polycarbonate; Polycarbonate |