Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures 323-12-TW

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:53.3mm; External Width - Metric:126mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:53.3mm; External Width - Metric:126mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures - 27K6228 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures
27K6228
Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures 27K6228
ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:53.3mm; External Width - Metric:126mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, WHT; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:53.3mm; External Width - Metric:126mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6228
Product Name Enclosure, Hand Held, Polycarbonate, Wht; Enclosure Type Box Enclosures
Length 2.1 inch (53.3 mm)
Width 4.96 inch (126 mm)
Depth 7.99 inch (203 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details