Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 313-12-TW

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:47.5mm; External Width - Metric:120mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:47.5mm; External Width - Metric:120mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures - 27K6220 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
27K6220
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 27K6220
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:47.5mm; External Width - Metric:120mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:47.5mm; External Width - Metric:120mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6220
Product Name Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
Length 1.87 inch (47.5 mm)
Width 4.72 inch (120 mm)
Depth 6.5 inch (165 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 112-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details