ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 27K6218 |
| Product Name | Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures |
| Length | 1.87 inch (47.5 mm) |
| Width | 4.72 inch (120 mm) |
| Depth | 6.5 inch (165 mm) |
| Material | Polycarbonate; Polycarbonate |