Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 212-12-TW

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures - 27K6189 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
27K6189
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 27K6189
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6189
Product Name Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
Length 1.96 inch (49.78 mm)
Width 4.88 inch (124 mm)
Depth 7.48 inch (190 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers