Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 212-12-BK

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures - 27K6188 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
27K6188
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 27K6188
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6188
Product Name Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
Length 1.96 inch (49.78 mm)
Width 4.88 inch (124 mm)
Depth 7.48 inch (190 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 137-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers