Material
Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE)
RoHS Compliant
| Bowman International Ltd. | |
|---|---|
| Product Category | Miniature Bearings and Instrument Bearings |
| Product Number | WMWGSeries |
| Product Name | Thermoplastic Composite Thrust Washers |
| Material / Plating | Plastic |
| Features | Prelubricated |
| Operating Temperature | -40 to 266 F (-40 to 130 C) |
| Type | Thrust Bearing |