Bowman International Ltd. Thermoplastic Composite Plain Bearings WMG Series - Metric

Description
Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium
Description
Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium

Suppliers

Company
Product
Description
Supplier Links
Thermoplastic Composite Plain Bearings - WMG Series - Metric - Bowman International Ltd.
Abingdon, Oxfordshire, United Kingdom
Thermoplastic Composite Plain Bearings
WMG Series - Metric
Thermoplastic Composite Plain Bearings WMG Series - Metric
Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium

Material

Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE)

  • Suitable for food industry machinery
  • All testing carried out at 20°C
  • All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium
Supplier's Site

Technical Specifications

  Bowman International Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number WMG Series - Metric
Product Name Thermoplastic Composite Plain Bearings
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0394 to 1.5748 inch (1.00 to 40.00 mm)
Bearing ID 0.0394 to 1.5748 inch (1.00 to 40.00 mm)
Bearing OD 0.1181 to 1.7323 inch (3.00 to 44.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

7 mm Bore, 10 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP071008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.2756 inch (7.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
Universal Bushings - UB-1375 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 1.4900 inch (37.85 mm)
View Details