All spherical bearings can be supplied in various grades of sintered bronze and iron, with lubricants to suit different applications. Spherical bearings can be supplied with one or two collars. Various bore tolerances and non-standard lengths can be supplied. Inch sizes also available.
| Bowman International Ltd. | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | Oilite® |
| Product Name | Sintered Metric Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.1252 to 0.3543 inch (3.18 to 9 mm) |
| Length Through Bore | 0.2362 to 0.4724 inch (6 to 12 mm) |