Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
BOW PLASTICS LTD.
520742 -- FLOWGUARD GOLD CPVC BUSHING
Bow Plastics Ltd.
FlowGuard Gold CPVC Bushing
520742
Description
FGG BUSHING 1-1/2IPSx1-1/2CTS
Bow Plastics Ltd.
Done
Description
FGG BUSHING 1-1/2IPSx1-1/2CTS
Suppliers
Company
Product
Description
Supplier Links
Bow Plastics Ltd.
Montreal, Quebec, Canada
FlowGuard Gold CPVC Bushing
520742
FlowGuard Gold CPVC Bushing
520742
FGG BUSHING 1-1/2IPSx1-1/2CTS
FGG BUSHING 1-1/2IPSx1-1/2CTS
Supplier's Site
Technical Specifications
Bow Plastics Ltd.
Product Category
Pipe Fittings
Product Number
520742
Product Name
FlowGuard Gold CPVC Bushing
Fitting Type
Adapter Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Male Adapter Butt
5028020
Specs
Fitting Type
Adapter Fitting
Material
Pigmented Polypropylene
English Size
2.000 inch (50.8 mm)
View Details
Altech Corp.
Polyamide Metric Thread Reducers
7008563
Specs
Fitting Type
Adapter Fitting; Reducer Fitting
Connection Type
Tube - Male English Straight Thread
Material
Polyamide
View Details
Petersen Products Co.
Hot Tapper Adapter 6.0" X 300#
262-2040-3060
Specs
Fitting Type
Adapter Fitting
View Details
Jergens, Inc.
Tee Nut Fittings
61062
Specs
Fitting Type
Tee Fitting; Swivel Fitting
English Size
0.375 inch (9.52 mm)
View Details