Bow Plastics Ltd. Copper Pressure Tee 455865

Description
TEE CCC 21/2X11/4X1
Description
TEE CCC 21/2X11/4X1

Suppliers

Company
Product
Description
Supplier Links
Copper Pressure Tee - 455865 - Bow Plastics Ltd.
Montreal, Quebec, Canada
Copper Pressure Tee
455865
Copper Pressure Tee 455865
TEE CCC 21/2X11/4X1

TEE CCC 21/2X11/4X1

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Pipe Fittings
Product Number 455865
Product Name Copper Pressure Tee
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Elbows & Tees Fittings - 61097 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details
Tee Pro150 Butt - 5011110 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 11.000 inch (279 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details