Bourns, Inc. Varistor, Mlv, 165V, 1812; Voltage Rating Vac Bourns ZV60K1812401NIR1

Description
VARISTOR, MLV, 165V, 1812; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 165V, 1812; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 165V, 1812; Voltage Rating Vac Bourns - 54AH2527 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 165V, 1812; Voltage Rating Vac Bourns
54AH2527
Varistor, Mlv, 165V, 1812; Voltage Rating Vac Bourns 54AH2527
VARISTOR, MLV, 165V, 1812; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes

VARISTOR, MLV, 165V, 1812; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 165V, 1812; Voltage Rating Vac Bourns - 54AH2528 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 165V, 1812; Voltage Rating Vac Bourns
54AH2528
Varistor, Mlv, 165V, 1812; Voltage Rating Vac Bourns 54AH2528
VARISTOR, MLV, 165V, 1812; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes

VARISTOR, MLV, 165V, 1812; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2527
Product Name Varistor, Mlv, 165V, 1812; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1221192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4464US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 157 mA
IR 0.3000 mA
View Details
Diode and Rectifier - 284-SMP1345-518LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details