Bourns, Inc. Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns ZV50K2220801NIR1HT

Description
VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns - 54AH2742 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns
54AH2742
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns 54AH2742
VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns - 54AH2741 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns
54AH2741
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns 54AH2741
VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2742
Product Name Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K50UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG811S04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details