VARISTOR SMD
VARISTOR, MLV, 135V, 1812; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):4.8J RoHS Compliant: Yes
VARISTOR, MLV, 135V, 1812; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):4.8J RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ZV50K1812401NIR1 | 54AH2521 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 135V, 1812; Voltage Rating Vac Bourns |
| Package | Surface Mount, MLCV |