Bourns, Inc. Varistor, Mlv, 135V, 1210; Voltage Rating Vac Bourns ZV50K1210251NIR1HT

Description
VARISTOR, MLV, 135V, 1210; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 135V, 1210; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 135V, 1210; Voltage Rating Vac Bourns - 54AH2737 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 1210; Voltage Rating Vac Bourns
54AH2737
Varistor, Mlv, 135V, 1210; Voltage Rating Vac Bourns 54AH2737
VARISTOR, MLV, 135V, 1210; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, MLV, 135V, 1210; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 135V, 1210; Voltage Rating Vac Bourns - 54AH2738 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 1210; Voltage Rating Vac Bourns
54AH2738
Varistor, Mlv, 135V, 1210; Voltage Rating Vac Bourns 54AH2738
VARISTOR, MLV, 135V, 1210; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, MLV, 135V, 1210; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2737
Product Name Varistor, Mlv, 135V, 1210; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Epoxy High Current High Voltage Diode - K50F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details