Bourns, Inc. Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns ZV50K1206121NIR1

Description
VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns - 54AH2520 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns
54AH2520
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns 54AH2520
VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes

VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns - 54AH2519 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns
54AH2519
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns 54AH2519
VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes

VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2520
Product Name Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - FSCAJ6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 1500 mA
VR 600 volts
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details