Bourns, Inc. Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns ZV40K2220102NIR1HT

Description
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):9.2JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):9.2JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns - 54AH2734 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns
54AH2734
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns 54AH2734
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):9.2JRoHS Compliant: Yes

VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):9.2JRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns - 54AH2733 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns
54AH2733
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns 54AH2733
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):9.2JRoHS Compliant: Yes

VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):9.2JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2734
Product Name Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
SPADs - S16835-050DG - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
RF Schottky Diode - DMJ2777-220 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details