Bourns, Inc. Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns ZV40K1206121NIR1

Description
VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns - 54AH2511 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns
54AH2511
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns 54AH2511
VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes

VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns - 54AH2512 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns
54AH2512
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns 54AH2512
VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes

VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 110V, 1206 Rohs Compliant Bourns - 69AH3952 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 1206 Rohs Compliant Bourns
69AH3952
Varistor, Mlv, 110V, 1206 Rohs Compliant Bourns 69AH3952
VARISTOR, MLV, 110V, 1206 ROHS COMPLIANT: YES

VARISTOR, MLV, 110V, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2511
Product Name Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222391 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Zero Bias Silicon Schottky Barrier Detector Diodes - CDC7631-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
6 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details