Bourns, Inc. Varistor, Mlv, 90V, 1206; Voltage Rating Vac Bourns ZV35K1206121NIR1

Description
VARISTOR, MLV, 90V, 1206; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 90V, 1206; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 90V, 1206; Voltage Rating Vac Bourns - 54AH2504 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 90V, 1206; Voltage Rating Vac Bourns
54AH2504
Varistor, Mlv, 90V, 1206; Voltage Rating Vac Bourns 54AH2504
VARISTOR, MLV, 90V, 1206; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 90V, 1206; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 90V, 1206; Voltage Rating Vac Bourns - 54AH2503 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 90V, 1206; Voltage Rating Vac Bourns
54AH2503
Varistor, Mlv, 90V, 1206; Voltage Rating Vac Bourns 54AH2503
VARISTOR, MLV, 90V, 1206; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 90V, 1206; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2504
Product Name Varistor, Mlv, 90V, 1206; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details