Bourns, Inc. Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns ZV30K2220122NIR1HT

Description
VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns - 54AH2722 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns
54AH2722
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns 54AH2722
VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns - 54AH2721 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns
54AH2721
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns 54AH2721
VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2722
Product Name Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z50FF3LLHT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Bridge Rectifiers - M50100TB1600 - 1210681-M50100TB1600 - Win Source Electronics
Specs
Diode Type Three Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details