Bourns, Inc. Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns ZV30K1812801NIR1HT

Description
VARISTOR, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):4.4J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):4.4J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns - 54AH2720 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns
54AH2720
Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns 54AH2720
VARISTOR, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):4.4J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):4.4J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns - 54AH2719 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns
54AH2719
Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns 54AH2719
VARISTOR, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):4.4J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):4.4J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2720
Product Name Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details