Bourns, Inc. Varistor, Mlv, 77V, 1210; Voltage Rating Vac Bourns ZV30K1210301NIR1HT

Description
VARISTOR, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):2.1J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):2.1J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 1210; Voltage Rating Vac Bourns - 54AH2718 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1210; Voltage Rating Vac Bourns
54AH2718
Varistor, Mlv, 77V, 1210; Voltage Rating Vac Bourns 54AH2718
VARISTOR, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):2.1J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):2.1J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 1210; Voltage Rating Vac Bourns - 54AH2717 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1210; Voltage Rating Vac Bourns
54AH2717
Varistor, Mlv, 77V, 1210; Voltage Rating Vac Bourns 54AH2717
VARISTOR, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):2.1J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):2.1J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2718
Product Name Varistor, Mlv, 77V, 1210; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219452 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4984US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 39.5 mA
IR 2 mA
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details