VARISTOR, MLV, 77V, 1210; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR, MLV, 77V, 1210 ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 54AH2498 | 69AH3940 |
| Product Name | Varistor, Mlv, 77V, 1210; Voltage Rating Vac Bourns | Varistor, Mlv, 77V, 1210 Rohs Compliant Bourns |
| Tj | -55 C (-67 F) |