Bourns, Inc. Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns ZV30K1206201NIR1

Description
VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns - 54AH2495 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns
54AH2495
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns 54AH2495
VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns - 54AH2496 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns
54AH2496
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns 54AH2496
VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 1206 Rohs Compliant Bourns - 69AH3938 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1206 Rohs Compliant Bourns
69AH3938
Varistor, Mlv, 77V, 1206 Rohs Compliant Bourns 69AH3938
VARISTOR, MLV, 77V, 1206 ROHS COMPLIANT: YES

VARISTOR, MLV, 77V, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 54AH2495 69AH3938
Product Name Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns Varistor, Mlv, 77V, 1206 Rohs Compliant Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1220914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4477US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details