Bourns, Inc. Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns ZV30K0805121NIR1HT

Description
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns - 54AH2714 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns
54AH2714
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns 54AH2714
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns - 54AH2713 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns
54AH2713
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns 54AH2713
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2714
Product Name Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
SPADs - S16835-100DG - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
RF Diodes - SMP1304-079LF - 1098569-SMP1304-079LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details