Bourns, Inc. Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns ZV30K0603300NIR1

Description
VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns - 54AH2491 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns
54AH2491
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns 54AH2491
VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns - 54AH2492 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns
54AH2492
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns 54AH2492
VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 0603 Rohs Compliant Bourns - 69AH3934 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0603 Rohs Compliant Bourns
69AH3934
Varistor, Mlv, 77V, 0603 Rohs Compliant Bourns 69AH3934
VARISTOR, MLV, 77V, 0603 ROHS COMPLIANT: YES

VARISTOR, MLV, 77V, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 54AH2491 69AH3934
Product Name Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns Varistor, Mlv, 77V, 0603 Rohs Compliant Bourns
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Bridge Rectifiers - 1220252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4474 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
Diode and Rectifier - 284-SMP1307-005 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
2 suppliers