Bourns, Inc. Varistor, Mlv, 65V, 2220; Voltage Rating Vac Bourns ZV25K2220122NIR1HT

Description
VARISTOR, MLV, 65V, 2220; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):9.5JRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 65V, 2220; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):9.5JRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 65V, 2220; Voltage Rating Vac Bourns - 54AH2710 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 2220; Voltage Rating Vac Bourns
54AH2710
Varistor, Mlv, 65V, 2220; Voltage Rating Vac Bourns 54AH2710
VARISTOR, MLV, 65V, 2220; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):9.5JRoHS Compliant: Yes

VARISTOR, MLV, 65V, 2220; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):9.5JRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 65V, 2220; Voltage Rating Vac Bourns - 54AH2709 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 2220; Voltage Rating Vac Bourns
54AH2709
Varistor, Mlv, 65V, 2220; Voltage Rating Vac Bourns 54AH2709
VARISTOR, MLV, 65V, 2220; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):9.5JRoHS Compliant: Yes

VARISTOR, MLV, 65V, 2220; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):9.5JRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2710
Product Name Varistor, Mlv, 65V, 2220; Voltage Rating Vac Bourns
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
TVS Diodes - 1222404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4463US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 174 mA
IR 0.5000 mA
View Details
RF Diodes - SMP1304-019LF - 1098567-SMP1304-019LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - PI Element
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers