VARISTOR, MLV, 65V, 2220; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):9.5J RoHS Compliant: Yes
VARISTOR, MLV, 65V, 2220; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):9.5J RoHS Compliant: Yes
VARISTOR SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 54AH2489 | ZV25K2220122NIR1 |
| Product Name | Varistor, Mlv, 65V, 2220; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |