The 1338463-ZV25K1210401
Win Source Part Number: 1338463-ZV25K1210401
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Series: ZVHT
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 1060 pF @ 1 kHz
Varistor Voltage (Min): 31.2 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 42.9 V
Current - Surge: 400 A
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Energy: 1.8J
Mounting Type: Surface Mount, MLCV
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Base Product Number: ZV25K
VARISTOR, MLV, 65V, 1210; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):1.8J RoHS Compliant: Yes
VARISTOR, MLV, 65V, 1210; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):1.8J RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1338463-ZV25K1210401NIR1HT | 54AH2706 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 65V, 1210; Voltage Rating Vac Bourns |
| Package | 1210 (3225 Metric) |