Bourns, Inc. Varistor, Mlv, 65V, 0805; Voltage Rating Vac Bourns ZV25K0805121NIR1HT

Description
VARISTOR, MLV, 65V, 0805; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 65V, 0805; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 65V, 0805; Voltage Rating Vac Bourns - 54AH2702 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 0805; Voltage Rating Vac Bourns
54AH2702
Varistor, Mlv, 65V, 0805; Voltage Rating Vac Bourns 54AH2702
VARISTOR, MLV, 65V, 0805; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

VARISTOR, MLV, 65V, 0805; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 65V, 0805; Voltage Rating Vac Bourns - 54AH2701 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 0805; Voltage Rating Vac Bourns
54AH2701
Varistor, Mlv, 65V, 0805; Voltage Rating Vac Bourns 54AH2701
VARISTOR, MLV, 65V, 0805; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

VARISTOR, MLV, 65V, 0805; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2702
Product Name Varistor, Mlv, 65V, 0805; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
TVS Diodes - 1222899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details