Bourns, Inc. Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns ZV20K2220122NIR1HT

Description
VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns - 54AH2697 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns
54AH2697
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns 54AH2697
VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns - 54AH2698 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns
54AH2698
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns 54AH2698
VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2697
Product Name Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1222861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diode - FPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Diode and Rectifier - 284-SMP1304-019LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers