Bourns, Inc. Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns ZV20K2220122NIR1

Description
VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns - 54AH2478 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns
54AH2478
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns 54AH2478
VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns - 54AH2477 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns
54AH2477
Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns 54AH2477
VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

VARISTOR, MLV, 54V, 2220; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2478
Product Name Varistor, Mlv, 54V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4958US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 475 mA
IR 25 mA
View Details
PIN Diode Switches - NPS2-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details