Bourns, Inc. Varistor, Mlv, 54V, 1210; Voltage Rating Vac Bourns ZV20K1210401NIR1HT

Description
VARISTOR, MLV, 54V, 1210; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 54V, 1210; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 54V, 1210; Voltage Rating Vac Bourns - 54AH2694 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 1210; Voltage Rating Vac Bourns
54AH2694
Varistor, Mlv, 54V, 1210; Voltage Rating Vac Bourns 54AH2694
VARISTOR, MLV, 54V, 1210; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes

VARISTOR, MLV, 54V, 1210; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 54V, 1210; Voltage Rating Vac Bourns - 54AH2693 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 1210; Voltage Rating Vac Bourns
54AH2693
Varistor, Mlv, 54V, 1210; Voltage Rating Vac Bourns 54AH2693
VARISTOR, MLV, 54V, 1210; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes

VARISTOR, MLV, 54V, 1210; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 54V, 1210 Rohs Compliant Bourns - 69AH3917 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 1210 Rohs Compliant Bourns
69AH3917
Varistor, Mlv, 54V, 1210 Rohs Compliant Bourns 69AH3917
VARISTOR, MLV, 54V, 1210 ROHS COMPLIANT: YES

VARISTOR, MLV, 54V, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2694
Product Name Varistor, Mlv, 54V, 1210; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1221186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Schottky Barrier Diode - 1N5819-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details