VARISTOR, MLV, 54V, 1210; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR, MLV, 54V, 1210; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 54AH2473 | ZV20K1210401NIR1 |
| Product Name | Varistor, Mlv, 54V, 1210; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |