The Varistor, Mlv, 54V, 1206 from Bourns is designed to provide protection against high voltage surges in low voltage applications. It features a voltage rating of 20V AC and 26V DC, with a maximum clamping voltage of 54V. The device can handle a peak surge current of 200A with a response time of less than 2 nanoseconds, making it suitable for rapid transient events. It is capable of dissipating a peak energy of 0.8J for a 10/1000 µs pulse. The operating temperature range is from -55°C to +150°C, ensuring stable performance across various environmental conditions. This varistor is RoHS compliant and is typically used for circuit board level protection of integrated circuits and other sensitive components.
VARISTOR, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes
VARISTOR, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.8J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 54AH2691 |
| Product Name | Varistor, Mlv, 54V, 1206; Voltage Rating Vac Bourns |
| RoHS Compliant | RoHS |