VARISTOR, MLV, 54V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes
VARISTOR, MLV, 54V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes
ZV 20V 10% 0603 NI SN
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 54AH2687 | ZV20K0603300NIR1HT |
| Product Name | Varistor, Mlv, 54V, 0603; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |