Bourns, Inc. Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns ZV17K1206201NIR1HT

Description
VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.7J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.7J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns - 54AH2686 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns
54AH2686
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns 54AH2686
VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.7J RoHS Compliant: Yes

VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.7J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns - 54AH2685 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns
54AH2685
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns 54AH2685
VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.7J RoHS Compliant: Yes

VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.7J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2686
Product Name Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Surface Mount High Voltage Diode - Z20FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details