VARISTOR SMD
VARISTOR, MLV, 44V, 0805; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR, MLV, 44V, 0805; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ZV17K0805121NIR1 | 54AH2462 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 44V, 0805; Voltage Rating Vac Bourns |
| Package | Surface Mount, MLCV |