Bourns, Inc. Varistor, Mlv, 44V, 0603; Voltage Rating Vac Bourns ZV17K0603300NIR1HT

Description
VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Bourns - 54AH2682 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Bourns
54AH2682
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Bourns 54AH2682
VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Bourns - 54AH2681 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Bourns
54AH2681
Varistor, Mlv, 44V, 0603; Voltage Rating Vac Bourns 54AH2681
VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

VARISTOR, MLV, 44V, 0603; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZVHT Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2682
Product Name Varistor, Mlv, 44V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details