Bourns, Inc. Varistor, Mlv, 38V, 1210; Voltage Rating Vac Bourns ZV14K1210401NIR1

Description
VARISTOR, MLV, 38V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 38V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 38V, 1210; Voltage Rating Vac Bourns - 54AH2458 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 38V, 1210; Voltage Rating Vac Bourns
54AH2458
Varistor, Mlv, 38V, 1210; Voltage Rating Vac Bourns 54AH2458
VARISTOR, MLV, 38V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 38V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 38V, 1210; Voltage Rating Vac Bourns - 54AH2457 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 38V, 1210; Voltage Rating Vac Bourns
54AH2457
Varistor, Mlv, 38V, 1210; Voltage Rating Vac Bourns 54AH2457
VARISTOR, MLV, 38V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 38V, 1210; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2458
Product Name Varistor, Mlv, 38V, 1210; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
RF Diodes - SMP1302-074LF - 191044-SMP1302-074LF - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details