Bourns, Inc. Varistor, Mlv, 38V, 1206; Voltage Rating Vac Bourns ZV14K1206201NIR1HT

Description
VARISTOR, MLV, 38V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 38V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 38V, 1206; Voltage Rating Vac Bourns - 54AH2678 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 38V, 1206; Voltage Rating Vac Bourns
54AH2678
Varistor, Mlv, 38V, 1206; Voltage Rating Vac Bourns 54AH2678
VARISTOR, MLV, 38V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes

VARISTOR, MLV, 38V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 38V, 1206; Voltage Rating Vac Bourns - 54AH2677 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 38V, 1206; Voltage Rating Vac Bourns
54AH2677
Varistor, Mlv, 38V, 1206; Voltage Rating Vac Bourns 54AH2677
VARISTOR, MLV, 38V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes

VARISTOR, MLV, 38V, 1206; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2678
Product Name Varistor, Mlv, 38V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details