ZV 14V 10% 0805 NI SN
VARISTOR, MLV, 38V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.4J RoHS Compliant: Yes
VARISTOR, MLV, 38V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.4J RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ZV14K0805121NIR1HT | 54AH2675 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 38V, 0805; Voltage Rating Vac Bourns |
| Package | Surface Mount, MLCV |