Bourns, Inc. Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns ZV14K0603300NIR1HT

Description
VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns - 54AH2673 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns
54AH2673
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns 54AH2673
VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns - 54AH2674 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns
54AH2674
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns 54AH2674
VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZVHT Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2673
Product Name Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
RF Diodes - 863-1096-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
7 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details