Bourns, Inc. Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns ZV11K1210401NIR1

Description
VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns - 54AH2449 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns
54AH2449
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns 54AH2449
VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns - 54AH2450 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns
54AH2450
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns 54AH2450
VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2449
Product Name Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1219465 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4496US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.2 mA
IR 0.2500 mA
View Details
RF PIN Diode - SMP1322-005LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
View Details
5 suppliers