Bourns, Inc. Varistor, Mlv, 33V, 1206; Voltage Rating Vac Bourns ZV11K1206201NIR1HT

Description
VARISTOR, MLV, 33V, 1206; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 33V, 1206; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 33V, 1206; Voltage Rating Vac Bourns - 54AH2670 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 1206; Voltage Rating Vac Bourns
54AH2670
Varistor, Mlv, 33V, 1206; Voltage Rating Vac Bourns 54AH2670
VARISTOR, MLV, 33V, 1206; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes

VARISTOR, MLV, 33V, 1206; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 33V, 1206; Voltage Rating Vac Bourns - 54AH2669 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 1206; Voltage Rating Vac Bourns
54AH2669
Varistor, Mlv, 33V, 1206; Voltage Rating Vac Bourns 54AH2669
VARISTOR, MLV, 33V, 1206; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes

VARISTOR, MLV, 33V, 1206; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):0.6J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2670
Product Name Varistor, Mlv, 33V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4608 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers