Bourns, Inc. Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns ZV11K0805121NIR1HT

Description
VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns - 54AH2667 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns
54AH2667
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns 54AH2667
VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns - 54AH2668 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns
54AH2668
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns 54AH2668
VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.3J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2667
Product Name Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SemiQ Inc. - GP3D020A120X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
Surface Mount High Voltage Diode - Z50FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
General purpose diode - BAS321-QZ - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type FRD - Model: FDRW60T65L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3.2 volts
IR 0.2500 mA
View Details