Bourns, Inc. Varistor, Mlv, 33V, 0603; Voltage Rating Vac Bourns ZV11K0603300NIR1HT

Description
VARISTOR, MLV, 33V, 0603; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 33V, 0603; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 33V, 0603; Voltage Rating Vac Bourns - 54AH2665 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 0603; Voltage Rating Vac Bourns
54AH2665
Varistor, Mlv, 33V, 0603; Voltage Rating Vac Bourns 54AH2665
VARISTOR, MLV, 33V, 0603; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

VARISTOR, MLV, 33V, 0603; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 33V, 0603; Voltage Rating Vac Bourns - 54AH2666 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 0603; Voltage Rating Vac Bourns
54AH2666
Varistor, Mlv, 33V, 0603; Voltage Rating Vac Bourns 54AH2666
VARISTOR, MLV, 33V, 0603; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

VARISTOR, MLV, 33V, 0603; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.2J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2665
Product Name Varistor, Mlv, 33V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1219481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details