VARISTOR, MLV, 33V, 0603; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR, MLV, 33V, 0603; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 54AH2445 |
| Product Name | Varistor, Mlv, 33V, 0603; Voltage Rating Vac Bourns |
| RoHS Compliant | RoHS |